Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INS AM26C32INS

Description
Manufacturer: Texas Instruments Win Source Part Number: 729523-AM26C32INS Manufacturer Homepage: www.ti.com Reference case: SOPpb Reference Date Code: 06/07+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 729523-AM26C32INS Manufacturer Homepage: www.ti.com Reference case: SOPpb Reference Date Code: 06/07+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INS - 729523-AM26C32INS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INS
729523-AM26C32INS
Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INS 729523-AM26C32INS
Manufacturer: Texas Instruments Win Source Part Number: 729523-AM26C32INS Manufacturer Homepage: www.ti.com Reference case: SOPpb Reference Date Code: 06/07+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 729523-AM26C32INS
Manufacturer Homepage: www.ti.com
Reference case: SOPpb
Reference Date Code: 06/07+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Quad Interface Transceiver IC - 710-AM26C32INS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-AM26C32INS
Quad Interface Transceiver IC 710-AM26C32INS
QUAD LINE RECEIVER, PDSO16 Product overview: AM26C32INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32INS can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO16 Product overview: AM26C32INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32INS can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AM26C32INS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26C32INS
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 729523-AM26C32INS 710-AM26C32INS AM26C32INS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM26C32INS Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5030-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
View Details
Low-power inverter with open-drain output - 74AUP1G06GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 710-DS26F31MJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers