Texas Instruments SN54BCT8373A Scan Test Devices With Octal D-type Latches 5962-9172501M3A

Description
Scan Test Devices With Octal D-type Latches 28-LCCC -55 to 125
Request a Quote
Description
Scan Test Devices With Octal D-type Latches 28-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54BCT8373A is a scan test device featuring octal D-type latches, designed for enhanced testability in complex circuit board assemblies. It is compatible with the IEEE Standard 1149.1-1990, allowing for boundary scan testing through a 4-wire test access port (TAP) interface. In normal operation, it functions equivalently to the ,ÄôF373 and ,ÄôBCT373 latches, while in test mode, it enables observation and control of the device's I/O boundary. The device supports various test operations, including parallel signature analysis and pseudo-random pattern generation, all synchronized to the TAP interface. It is characterized for military applications, operating within a temperature range of -55°C to 125°C. The SN54BCT8373A is available in multiple package options, including LCCC and CDIP, making it suitable for diverse design requirements.

Datasheet Summary
Powered by GS/AI

The SN54BCT8373A is a scan test device featuring octal D-type latches, designed for enhanced testability in complex circuit board assemblies. It is compatible with the IEEE Standard 1149.1-1990, allowing for boundary scan testing through a 4-wire test access port (TAP) interface. In normal operation, it functions equivalently to the ,ÄôF373 and ,ÄôBCT373 latches, while in test mode, it enables observation and control of the device's I/O boundary. The device supports various test operations, including parallel signature analysis and pseudo-random pattern generation, all synchronized to the TAP interface. It is characterized for military applications, operating within a temperature range of -55°C to 125°C. The SN54BCT8373A is available in multiple package options, including LCCC and CDIP, making it suitable for diverse design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Dallas, TX, United States
SN54BCT8373A Scan Test Devices With Octal D-type Latches
5962-9172501M3A
SN54BCT8373A Scan Test Devices With Octal D-type Latches 5962-9172501M3A
Scan Test Devices With Octal D-type Latches 28-LCCC -55 to 125

Scan Test Devices With Octal D-type Latches 28-LCCC -55 to 125

Supplier's Site Datasheet
 - 5962-9172501M3A - Rochester Electronics
Newburyport, MA, United States
Boundary Scan Bus Driver, BCT/FBT Series, 8-Func, 8-Bit, True Output, BICMOS, CQCC28

Boundary Scan Bus Driver, BCT/FBT Series, 8-Func, 8-Bit, True Output, BICMOS, CQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 5962-9172501M3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
5962-9172501M3A
Integrated Circuits (ICs) - Logic - Specialty Logic 5962-9172501M3A
SN54BCT8373A SCAN TEST DEVICES W

SN54BCT8373A SCAN TEST DEVICES W

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 5962-9172501M3A 5962-9172501M3A 5962-9172501M3A
Product Name SN54BCT8373A Scan Test Devices With Octal D-type Latches Integrated Circuits (ICs) - Logic - Specialty Logic
Technology BCT
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
 - 74F374LC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type CQCC20
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038108-32R2210RX-4CL - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers