Texas Instruments DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver DS36C278MX/NOPB

Description
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278MX/NOPB - Texas Instruments
Dallas, TX, United States
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver
DS36C278MX/NOPB
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver DS36C278MX/NOPB
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278MX/NOPB - 135327-DS36C278MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278MX/NOPB
135327-DS36C278MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36C278MX/NOPB 135327-DS36C278MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 135327-DS36C278MX/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX14770EESA+T; DS36C278M/NOPB; DS36C278MX/NOPB; DS36C279MX; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 135327-DS36C278MX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX14770EESA+T; DS36C278M/NOPB; DS36C278MX/NOPB; DS36C279MX;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-DS36C278MX/NOPB
Low-Power SOIC Interface Transceiver IC 710-DS36C278MX/NOPB
Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C278MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C278MX/NOPB can be used for catalog matching and distributor lookup.

Low Power Multipoint TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C278MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C278MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS36C278MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS36C278MX/NOPB
Drivers, Receivers, Transceivers DS36C278MX/NOPB
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS36C278MX/NOPB 135327-DS36C278MX/NOPB 710-DS36C278MX/NOPB DS36C278MX/NOPB
Product Name DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS36C278MX/NOPB Low-Power SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
3 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207IDBG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details