Quadruple line receiver designed to meet TIA/EIA-232-F and ITU V.28 standards, featuring built-in hysteresis and response-control terminals for threshold adjustment and noise filtering. Operates from a single 5-V supply with input signal range of ±30 V. Packaged in a 14-pin CDIP (J) with operating temperature range of -55°C to 125°C. Fully interchangeable with SN55189A.
Quadruple Line Receiver 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8688802CA |
| Product Name | SN55189A Quadruple Line Receiver |
| Device Type | Receiver |