Texas Instruments DS34C86T Quad CMOS Differential Line Receiver DS34C86TMX/NOPB

Description
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34C86T Quad CMOS Differential Line Receiver - DS34C86TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS34C86T Quad CMOS Differential Line Receiver
DS34C86TMX/NOPB
DS34C86T Quad CMOS Differential Line Receiver DS34C86TMX/NOPB
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TMX/NOPB - 125399-DS34C86TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TMX/NOPB
125399-DS34C86TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TMX/NOPB 125399-DS34C86TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125399-DS34C86TMX/NO PB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125399-DS34C86TMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-DS34C86TMX/NOPB
Quad SOIC Interface Transceiver IC 710-DS34C86TMX/NOPB
Quad CMOS Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS34C86TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C86TMX/NOPB can be used for catalog matching and distributor lookup.

Quad CMOS Differential Line Receiver 16-SOIC -40 to 85 Product overview: DS34C86TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C86TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS34C86TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS34C86TMX/NOPB
Drivers, Receivers, Transceivers DS34C86TMX/NOPB
DS34C86T QUAD CMOS DIFFERENTIAL

DS34C86T QUAD CMOS DIFFERENTIAL

Supplier's Site Datasheet
Rs422/rs423 Receiver, Quad, Soic-16; Device Type Texas Instruments - 53AH6786 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs423 Receiver, Quad, Soic-16; Device Type Texas Instruments
53AH6786
Rs422/rs423 Receiver, Quad, Soic-16; Device Type Texas Instruments 53AH6786
RS422/RS423 RECEIVER, QUAD, SOIC-16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

RS422/RS423 RECEIVER, QUAD, SOIC-16; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS34C86TMX/NOPB 125399-DS34C86TMX/NOPB 710-DS34C86TMX/NOPB DS34C86TMX/NOPB 53AH6786
Product Name DS34C86T Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS34C86TMX/NOPB Quad SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Rs422/rs423 Receiver, Quad, Soic-16; Device Type Texas Instruments
Device Type Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222IDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
4 suppliers
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485N/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers