The DS96F174MJ-QMLV is a quad differential line driver compliant with EIA-485 and EIA-422 standards, designed for multipoint bus transmission at rates up to 15 Mbps. It operates from a single +5.0V supply with a common-mode output voltage range of −7.0V to +12V and supports thermal shutdown protection. The device is housed in a 16-lead CDIP package and is rated for an operating temperature range of −55°C to +125°C. Each driver pair has an independent active high enable input. The part is functionally compatible with SN75172/174 and AM26LS31/MC3487 devices.
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125
IC DRIVER 4/0 16CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS96F174MJ-QMLV | DS96F174MJ-QMLV |
| Product Name | DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers | Receiver; Sensor Interface |
| Supply Voltage | 5V | Other |
| # of Tx | 0 # | |
| # of Rx | 0 # |