RF/Microwave Up/Down Converter, RF/MICROWAVE DOWN CONVERTER, GREEN, PLASTIC, RGP, QFN-20 Product overview: TRF1216IRGPT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TRF1216IRGPT can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 3.3GHz ~ 3.8GHz 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 137811-TRF1216IRGPT
Packaging: Reel - TR
Frequency: 3.3GHz to 3.8GHz
Gain: 30dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MIXER 3.3-3.8GHZ DWN 20QFN
RF Mixer IC General Purpose Down Converter 3.3GHz ~ 3.8GHz 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-TRF1216IRGPT | 296-19289-2-ND | 137811-TRF1216IRGPT | TRF1216IRGPT | TRF1216IRGPT |
| Product Name | QFN Rf Mixer | RF Mixers | RF Mixers - TRF1216IRGPT | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad | 20-QFN (4x4) | Surface Mount; 20-VFQFN Exposed Pad |