Rochester Electronics RF Mixers - AD8342ACPZ-WP AD8342ACPZ-WP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859735-AD8342ACPZ-WP Series: AD8342 Features: RF Mixer IC ISM - 0Hz ~ 2.4GHz 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859735-AD8342ACPZ-WP Series: AD8342 Features: RF Mixer IC ISM - 0Hz ~ 2.4GHz 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AD8342ACPZ-WP
859735-AD8342ACPZ-WP
RF Mixers - AD8342ACPZ-WP 859735-AD8342ACPZ-WP
Manufacturer: Analog Devices Inc. Win Source Part Number: 859735-AD8342ACPZ-WP Series: AD8342 Features: RF Mixer IC ISM - 0Hz ~ 2.4GHz 16-LFCSP-WQ (3x3) Package: 16-WFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 16-LFCSP-WQ (3x3) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859735-AD8342ACPZ-WP
Series: AD8342
Features: RF Mixer IC ISM - 0Hz ~ 2.4GHz 16-LFCSP-WQ (3x3)
Package: 16-WFQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 16-LFCSP-WQ (3x3)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 859735-AD8342ACPZ-WP
Product Name RF Mixers - AD8342ACPZ-WP
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-2500-18000 - kTB Solutions
Specs
RF 2500 to 18000 MHz
LO 2500 to 18000 MHz
IF 0.0 to 6000 MHz
View Details
1500-2700 MHz Quadrature Modulator - SKY73077-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 1500 to 2700 MHz
View Details
3 suppliers
RF Mixers - AD6633BBC - 909591-AD6633BBC - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details