Marki Microwave LLC MM1-1857LCH-2, GaAs MMIC Double Balanced Mixer MM1-1857LCH-2

Description
The MM1-1857L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +7dBm inputs. The MM1-1857L is available as a wire bondable chip or an SMA connectorized package. The MM1-1857H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet
Description
The MM1-1857L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +7dBm inputs. The MM1-1857L is available as a wire bondable chip or an SMA connectorized package. The MM1-1857H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1857LCH-2, GaAs MMIC Double Balanced Mixer - MM1-1857LCH-2 - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1857LCH-2, GaAs MMIC Double Balanced Mixer
MM1-1857LCH-2
MM1-1857LCH-2, GaAs MMIC Double Balanced Mixer MM1-1857LCH-2
The MM1-1857L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +7dBm inputs. The MM1-1857L is available as a wire bondable chip or an SMA connectorized package. The MM1-1857H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

The MM1-1857L is a passive double balanced MMIC mixer. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a highly miniaturized form factor. Low LO drive requirement allows operation at as low as +7dBm inputs. The MM1-1857L is available as a wire bondable chip or an SMA connectorized package. The MM1-1857H is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1857LCH-2
Product Name MM1-1857LCH-2, GaAs MMIC Double Balanced Mixer
Package Type bare-die
Unlock Full Specs
to access all available technical data

Similar Products

T3A-07PA, Two-Tone-Terminator Mixer/LO-Amplifier - T3A-07PA - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 7000 MHz
View Details
MMIQ-0416HSM-2, Passive GaAs MMIC IQ Mixer - MMIQ-0416HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type iq-mixers
RF 4000 to 16000 MHz
View Details
MM1-1857LS, GaAs MMIC Double Balanced Mixer - MM1-1857LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 18000 to 57000 MHz
View Details
M1-0620LE-1, Double-Balanced Mixers - M1-0620LE-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details