Qorvo 700 - 1500 MHz Mixer with LO Amplifier ML483-G

Description
Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3 while drawing a very low 50 mA current. The ML483-G can be used as an upconverter or downconverter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for ISM and fixed wireless applications. The ML483-G is footprint and pin compatible with Qorvo's 1.6 - 3.2 GHz ML485-G mixer for high band applications.
Request a Quote Datasheet
Description
Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3 while drawing a very low 50 mA current. The ML483-G can be used as an upconverter or downconverter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for ISM and fixed wireless applications. The ML483-G is footprint and pin compatible with Qorvo's 1.6 - 3.2 GHz ML485-G mixer for high band applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 - 1500 MHz Mixer with LO Amplifier - ML483-G - Qorvo
Greensboro, NC, United States
700 - 1500 MHz Mixer with LO Amplifier
ML483-G
700 - 1500 MHz Mixer with LO Amplifier ML483-G
Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3 while drawing a very low 50 mA current. The ML483-G can be used as an upconverter or downconverter in a low-side or high-side LO configuration. A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for ISM and fixed wireless applications. The ML483-G is footprint and pin compatible with Qorvo's 1.6 - 3.2 GHz ML485-G mixer for high band applications.

Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3 while drawing a very low 50 mA current. The ML483-G can be used as an upconverter or downconverter in a low-side or high-side LO configuration.

A LO buffer amplifier is integrated on the chip to allow for operation directly from a synthesizer requiring only 0 dBm of drive level. The dual-stage LO driver provides a stable input power level into the mixer to allow for consistent performance over a wide range of LO power levels. The converter requires no external baluns and supports a wide range of IF frequencies.

Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for ISM and fixed wireless applications.

The ML483-G is footprint and pin compatible with Qorvo's 1.6 - 3.2 GHz ML485-G mixer for high band applications.

Supplier's Site Datasheet
RF Mixers - ML483-G - 1224159-ML483-G - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ML483-G
1224159-ML483-G
RF Mixers - ML483-G 1224159-ML483-G
Manufacturer: RFMD Win Source Part Number: 1224159-ML483-G Packaging: Bulk Frequency: 700MHz ~ 1.5GHz Supply Current: 50mA RF Type: LTE, W-CDMA Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 8-MSOP Status: Obsolete Manufacturer Homepage: www.triquint.com Manufacturer Package: 8-VSSOP, 8-MSOP Exposed Pad Alternative Parts (Cross-Reference): HMC423MS8ETR; MA4EX900L-1226T; MA4EX900L-1226; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: RFMD
Win Source Part Number: 1224159-ML483-G
Packaging: Bulk
Frequency: 700MHz ~ 1.5GHz
Supply Current: 50mA
RF Type: LTE, W-CDMA
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-MSOP
Status: Obsolete
Manufacturer Homepage: www.triquint.com
Manufacturer Package: 8-VSSOP, 8-MSOP Exposed Pad
Alternative Parts (Cross-Reference): HMC423MS8ETR; MA4EX900L-1226T; MA4EX900L-1226;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now Datasheet
10GHz Rf Mixer - 861-ML483-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10GHz Rf Mixer
861-ML483-G
10GHz Rf Mixer 861-ML483-G
0.7-10GHz HIgh IP3 Mixer with Integrated LO AMP | IC RF MIXER Product overview: ML483-G from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ML483-G can be used for catalog matching and distributor lookup.

0.7-10GHz HIgh IP3 Mixer with Integrated LO AMP | IC RF MIXER Product overview: ML483-G from RF Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 10GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ML483-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers RF Mixers
Product Number ML483-G 1224159-ML483-G 861-ML483-G
Product Name 700 - 1500 MHz Mixer with LO Amplifier RF Mixers - ML483-G 10GHz Rf Mixer
Package Type MSOP-8 Bulk
LO Power 0 dBm
RF 700 to 1000 MHz 700 to 1500 MHz 700 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - 1068134 - Richardson RFPD
Specs
Package Type Chip
LO Power 11
RF 75000 to 82000 MHz
View Details
400MHZ 1.1GHZ Rf Mixer - 861-RF2418TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape (CT)
Mixer Type ISM, UHF
RF 400 to 1100 MHz
View Details
2 suppliers
RF Mixers - 2312-CMD258C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details
1500 - 3200 MHz Mixer with LO Amplifier - ML485-G - Qorvo
Specs
Package Type MSOP-8
LO Power 0 dBm
RF 1600 to 3200 MHz
View Details
3 suppliers