Skyworks Solutions, Inc. 2300 – 2400 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73075-21

Description
The SKY73075-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73075-21 features an input IP3 of +25.3 dBm and a Noise Figure (NF) of 8.8 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 55 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73075-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73075-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote
Description
The SKY73075-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73075-21 features an input IP3 of +25.3 dBm and a Noise Figure (NF) of 8.8 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 55 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73075-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73075-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 – 2400 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73075-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2300 – 2400 MHz High Gain and Linearity Diversity Downconversion Mixer
SKY73075-21
2300 – 2400 MHz High Gain and Linearity Diversity Downconversion Mixer SKY73075-21
The SKY73075-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73075-21 features an input IP3 of +25.3 dBm and a Noise Figure (NF) of 8.8 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 55 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73075-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73075-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

The SKY73075-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73075-21 features an input IP3 of +25.3 dBm and a Noise Figure (NF) of 8.8 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 55 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
The SKY73075-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73075-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Mixers
Product Number SKY73075-21
Product Name 2300 – 2400 MHz High Gain and Linearity Diversity Downconversion Mixer
Package Type Plugin; MCM, 20-pin
Unlock Full Specs
to access all available technical data

Similar Products

1700-2200 MHz High Gain & Linearity Diversity Downconversion Mixer - SKY73021 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 1700 to 2200 MHz
IF 50 MHz
View Details
1700–2100 MHz High Linearity, Single Up/Downconversion Mixer - SKY73063 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 1700 to 2100 MHz
IF 100 MHz
View Details
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73062-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
6 suppliers
Rf Mixer - 861-SKY73087-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers