The bq2040 is a gas gauge IC designed for accurate measurement of available charge in NiCd, NiMH, and Li-ion batteries using an SMBus interface and supporting SBS v1.0 data protocol. It drives a four-segment LED display to indicate remaining capacity in 25% increments and includes an internal temperature sensor and time-base for autonomous operation. The device operates from a VCC supply of 3.0 to 6.5 V and requires an external EEPROM for configuration. It is packaged in a 16-pin narrow SOIC and specifies an operating temperature range of 0 to 70 °C.
Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | LED Drivers |
| Product Number | BQ2040SN-C408G4 |
| Product Name | BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers |
| Form Factor | Intgrated Circuit (IC) |