6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 40mA 28-HTSSOP
6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125 Product overview: LM3432MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3432MH/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1053822-LM3432MH/NOP
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 28HTSSOP
IC LED DRIVER RGLTR DIM 28HTSSOP
IC LED DRVR RGLTR PWM 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3432MH/NOPB | LM3432MH/NOPB-ND | 137-LM3432MH/NOPB | 1053822-LM3432MH/NOPB | LM3432MH/NOPB | 815-LM3432MH/NOPB | LM3432MH/NOPB |
| Product Name | LM3432 6-Channel Current Regulator for LED Backlight Application | LED Drivers | HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - LM3432MH/NOPB | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 28HTSSOP | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | Dimmable | ||||
| Input Voltage | 6 to 40 volts | 6 to 40 volts | 6 volts | 6 to 40 volts | |||
| Output Voltage | 0.0 to 80 volts | 80 volts | 80 volts | 80 volts |