Texas Instruments PMIC - PMIC - LED Drivers - LM2755TMX LM2755TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071129-LM2755TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 18-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071129-LM2755TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 18-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM2755TMX - 071129-LM2755TMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2755TMX
071129-LM2755TMX
PMIC - PMIC - LED Drivers - LM2755TMX 071129-LM2755TMX
Manufacturer: Texas Instruments Win Source Part Number: 071129-LM2755TMX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 3 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 18-uSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071129-LM2755TMX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 3
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 18-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
BGA LED Driver IC
137-LM2755TMX
BGA LED Driver IC 137-LM2755TMX
LED DISPLAY DRIVER, PBGA18, 1.80 X 1.60 MM, 0.60 MM HEIGHT, MICRO, BGA-18 Product overview: LM2755TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2755TMX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PBGA18, 1.80 X 1.60 MM, 0.60 MM HEIGHT, MICRO, BGA-18 Product overview: LM2755TMX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, BGA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2755TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 071129-LM2755TMX 137-LM2755TMX
Product Name PMIC - PMIC - LED Drivers - LM2755TMX BGA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

MSOP LED Driver IC - 137-LM3445MM - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers