Texas Instruments Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB LM3429BKBSTEVAL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778950-LM3429BKBSTEV AL/NOPB Features: Dimmable Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3429 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778950-LM3429BKBSTEV AL/NOPB Features: Dimmable Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3429 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB - 778950-LM3429BKBSTEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB
778950-LM3429BKBSTEVAL/NOPB
Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB 778950-LM3429BKBSTEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778950-LM3429BKBSTEV AL/NOPB Features: Dimmable Voltage - Input: 10 V ~ 70 V Supplied Contents: Board(s) Utilized IC / Part: LM3429 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778950-LM3429BKBSTEVAL/NOPB
Features: Dimmable
Voltage - Input: 10 V ~ 70 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3429
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Lighting Development Tools LM3429 EVAL BOARD Product overview: LM3429BKBSTEVAL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3429BKBSTEVAL/ NOPB can be used for catalog matching and distributor lookup.

LED Lighting Development Tools LM3429 EVAL BOARD Product overview: LM3429BKBSTEVAL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3429BKBSTEVAL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 778950-LM3429BKBSTEVAL/NOPB 794-LM3429BKBSTEVAL/NOPB
Product Name Board Mount LED Drivers - LM3429BKBSTEVAL/NOPB LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Drivers - 1727-2253-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
6 suppliers
LED Driver IC - 137-A8740EEETR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers