Texas Instruments PMIC - PMIC - LED Drivers - LM3409MYX LM3409MYX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206358-LM3409MYX Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206358-LM3409MYX Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3409MYX - 206358-LM3409MYX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3409MYX
206358-LM3409MYX
PMIC - PMIC - LED Drivers - LM3409MYX 206358-LM3409MYX
Manufacturer: Texas Instruments Win Source Part Number: 206358-LM3409MYX Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206358-LM3409MYX
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
MSOP LED Driver IC
137-LM3409MYX
MSOP LED Driver IC 137-LM3409MYX
LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409MYX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409MYX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO10, PLASTIC, MSOP-10 Product overview: LM3409MYX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409MYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 206358-LM3409MYX 137-LM3409MYX
Product Name PMIC - PMIC - LED Drivers - LM3409MYX MSOP LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Device Topology Infineon - 25AC6274 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 1.4 to 40 volts
View Details
 - LM3502SQ-25 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
1.2 A Single Flash LED Driver With AS<sup>2</sup>C Interface - SKY81290 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details