Texas Instruments Board Mount LED Drivers - LM3410XSDSEPEV/NOPB LM3410XSDSEPEV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778941-LM3410XSDSEPE V/NOPB Features: Thermal Shutdown Protection Voltage - Output: 3 V ~ 24 V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3410 Family Name: LM3410 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778941-LM3410XSDSEPE V/NOPB Features: Thermal Shutdown Protection Voltage - Output: 3 V ~ 24 V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3410 Family Name: LM3410 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3410XSDSEPEV/NOPB - 778941-LM3410XSDSEPEV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3410XSDSEPEV/NOPB
778941-LM3410XSDSEPEV/NOPB
Board Mount LED Drivers - LM3410XSDSEPEV/NOPB 778941-LM3410XSDSEPEV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778941-LM3410XSDSEPE V/NOPB Features: Thermal Shutdown Protection Voltage - Output: 3 V ~ 24 V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LM3410 Family Name: LM3410 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778941-LM3410XSDSEPEV/NOPB
Features: Thermal Shutdown Protection
Voltage - Output: 3 V ~ 24 V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3410
Family Name: LM3410
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
LED Lighting Development Tools LM3410XSDSE EVAL BOARD Product overview: LM3410XSDSEPEV/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3410XSDSEPEV/N OPB can be used for catalog matching and distributor lookup.

LED Lighting Development Tools LM3410XSDSE EVAL BOARD Product overview: LM3410XSDSEPEV/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-LM3410XSDSEPEV/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 778941-LM3410XSDSEPEV/NOPB 794-LM3410XSDSEPEV/NOPB
Product Name Board Mount LED Drivers - LM3410XSDSEPEV/NOPB LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q0MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - A8500EECTR-T - 007741-A8500EECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 volts
Output Current 25 milliamps
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers