The LM2759 is a 1A switched capacitor flash LED driver designed for camera flash applications in cellular phones, requiring no inductor and achieving 90% peak efficiency with adaptive 1x, 1.5x, and 2x gain modes. It operates from a 2.7V to 5.5V input and supports LED currents up to 1A via an I2C-compatible interface, with programmable flash pulse duration and torch current settings. The device features a low-profile 12-pin WSON package measuring 3mm x 3mm x 0.8mm, and includes a TX input pin for RF power amplifier synchronization, flash timeout, and load disconnect in shutdown. The LM2759SD/NOPB variant is rated for an operational temperature range of -30°C to +85°C, with a junction-to-ambient thermal resistance of 36.7°C/W. It is supplied in tape and reel packaging on a 177.8mm diameter reel with 1000 pieces per reel.
1A Switched Capacitor Flash LED Driver with I2C Compatible Interface 12-WSON -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071134-LM2759SD/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1A Flash LED Driver, I²C, 5.5V, 1.3MHz, Boost/Charge Pump, SMT Product overview: LM2759SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1A, 5.5V, 1.3MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1A, 5.5V, 1.3MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2759SD/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 1A (Flash) 12-WSON (3x3)
IC LED DRVR RGLTR I2C 1A 12WSON
IC LED DRVR RGLTR DIM 1A 12WSON
LED Lighting Drivers 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface 12-WSON -30 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2759SD/NOPB | 071134-LM2759SD/NOPB | 137-LM2759SD/NOPB | LM2759SD/NOPBTR-ND | LM2759SD/NOPB | LM2759SD/NOPB | LM2759SD/NOPB |
| Product Name | LM2759 1A Switched Capacitor Flash LED Driver with I2C Compatible Interface | PMIC - PMIC - LED Drivers - LM2759SD/NOPB | Boost 1A 5.5V 1.3MHz LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Current | ? to 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Package Type | WSON | 12-WSON (3x3) |