Texas Instruments Board Mount LED Drivers - LM2791LD-H/NOPB LM2791LD-H/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 762045-LM2791LD-H/NO PB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 650kHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Analog Family Name: LM2791 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x3) Voltage Supply MAX: 5.8V Output Current per Channel: 36mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP2061AEC; MIC2860-2DYC6; LX1994CLD-TR; ; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 762045-LM2791LD-H/NO PB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 650kHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Analog Family Name: LM2791 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x3) Voltage Supply MAX: 5.8V Output Current per Channel: 36mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP2061AEC; MIC2860-2DYC6; LX1994CLD-TR; ; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM2791LD-H/NOPB - 762045-LM2791LD-H/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM2791LD-H/NOPB
762045-LM2791LD-H/NOPB
Board Mount LED Drivers - LM2791LD-H/NOPB 762045-LM2791LD-H/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 762045-LM2791LD-H/NO PB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 650kHz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Analog Family Name: LM2791 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x3) Voltage Supply MAX: 5.8V Output Current per Channel: 36mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP2061AEC; MIC2860-2DYC6; LX1994CLD-TR; ; Introduction Date: July 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 762045-LM2791LD-H/NOPB
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 650kHz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Dimming: Analog
Family Name: LM2791
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Voltage Supply MAX: 5.8V
Output Current per Channel: 36mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AP2061AEC; MIC2860-2DYC6; LX1994CLD-TR; ;
Introduction Date: July 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM2791LD-H/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2791LD-H/NOPB
PMIC - LED Drivers LM2791LD-H/NOPB
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2791LD-H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2791LD-H/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2791LD-H/NOPB
IC LED DRVR RGLTR ANALOG 10WSON

IC LED DRVR RGLTR ANALOG 10WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 762045-LM2791LD-H/NOPB LM2791LD-H/NOPB LM2791LD-H/NOPB
Product Name Board Mount LED Drivers - LM2791LD-H/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467426P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers