Texas Instruments PMIC - PMIC - LED Drivers - LM3424MHX LM3424MHX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082718-LM3424MHX Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 2MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082718-LM3424MHX Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 2MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LM3424MHX - 082718-LM3424MHX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3424MHX
082718-LM3424MHX
PMIC - PMIC - LED Drivers - LM3424MHX 082718-LM3424MHX
Manufacturer: Texas Instruments Win Source Part Number: 082718-LM3424MHX Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 2MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082718-LM3424MHX
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-LM3424MHX
TSSOP LED Driver IC 137-LM3424MHX
LED DISPLAY DRIVER, PDSO20, TSSOP-20 Product overview: LM3424MHX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3424MHX can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO20, TSSOP-20 Product overview: LM3424MHX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3424MHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 082718-LM3424MHX 137-LM3424MHX
Product Name PMIC - PMIC - LED Drivers - LM3424MHX TSSOP LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1218-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 17 volts
Output Voltage 1 to 3 volts
View Details
5 suppliers
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSDE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers