PFET Buck Controller for High Power LED Drives 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1053773-LM3409N/NOPB
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Automotive
Mounting: Through Hole
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-DIP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR PWM 14DIP Product overview: LM3409N/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409N/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 14-PDIP
IC LED DRIVER CTRLR DIM 14DIP
LED Lighting Drivers PFET Buck Cntlr for Hi Pwr LED Drives
IC LED DRIVER CTRLR PWM 14DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3409N/NOPB | 1053773-LM3409N/NOPB | 137-LM3409N/NOPB | 296-36601-5-ND | LM3409N/NOPB | LM3409N/NOPB | LM3409N/NOPB |
| Product Name | LM3409 PFET Buck Controller for High Power LED Drives | PMIC - PMIC - LED Drivers - LM3409N/NOPB | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 6 to 42 volts | 6 volts | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | ||
| Output Voltage | 1.24 to 42 volts |