Texas Instruments Quad HTSSOP LED Driver IC HPA01054DAPR

Description
24-channel, 12-bit PWM LED driver with internal Oscillator 32-HTSSOP -40 to 85 Product overview: HPA01054DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HPA01054DAPR can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-channel, 12-bit PWM LED driver with internal Oscillator 32-HTSSOP -40 to 85 Product overview: HPA01054DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HPA01054DAPR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad HTSSOP LED Driver IC
137-HPA01054DAPR
Quad HTSSOP LED Driver IC 137-HPA01054DAPR
24-channel, 12-bit PWM LED driver with internal Oscillator 32-HTSSOP -40 to 85 Product overview: HPA01054DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HPA01054DAPR can be used for catalog matching and distributor lookup.

24-channel, 12-bit PWM LED driver with internal Oscillator 32-HTSSOP -40 to 85 Product overview: HPA01054DAPR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HPA01054DAPR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - HPA01054DAPR - 1063372-HPA01054DAPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HPA01054DAPR
1063372-HPA01054DAPR
PMIC - PMIC - LED Drivers - HPA01054DAPR 1063372-HPA01054DAPR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063372-HPA01054DAPR Packaging: Tape & Reel (TR) Length: 11 mm Mounting: SMD (SMT) Frequency: 5.6 MHz Power Dissipation: 1.466 W Thickness: 1.15 mm Height: 1.2 mm Number of Pins: 32 High Level Output Current: -3 mA Number of Outputs: 24 Low Level Output Current: 3 mA Output Voltage: 30 V Width: 6.2 mm Number of Segments: 24 Categories: PMIC - LED Drivers Case / Package: HTSSOP EP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.82 W Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Nominal Supply Current: 90 mA Max Supply Current: 90 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063372-HPA01054DAPR
Packaging: Tape & Reel (TR)
Length: 11 mm
Mounting: SMD (SMT)
Frequency: 5.6 MHz
Power Dissipation: 1.466 W
Thickness: 1.15 mm
Height: 1.2 mm
Number of Pins: 32
High Level Output Current: -3 mA
Number of Outputs: 24
Low Level Output Current: 3 mA
Output Voltage: 30 V
Width: 6.2 mm
Number of Segments: 24
Categories: PMIC - LED Drivers
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.82 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 90 mA
Max Supply Current: 90 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-HPA01054DAPR 1063372-HPA01054DAPR
Product Name Quad HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - HPA01054DAPR
Output Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7238713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Driver IC - 137-LM27964SQ-I - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LED Drivers - 1287-AAT3122ITP-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
6 suppliers