The LM3414MRX/NOPB is a 1-A, 60-W constant current buck LED driver with an integrated low-side N-channel MOSFET, requiring no external current sensing resistor. It operates from a 4.5-V to 42-V input voltage and delivers LED current with ±3% accuracy, adjustable from 350 mA to 1000 mA. The device supports analog dimming and thermal fold-back, features a switch frequency adjustable from 250 kHz to 1000 kHz, and includes thermal shutdown protection. It is packaged in a power-enhanced SOIC-8 with a body size of 3.90 mm × 4.89 mm and operates from −40°C to 125°C.
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
42V 60W Buck LED Driver, Analog/PWM Dimming, 500kHz, 1A, HSOP Product overview: LM3414MRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 42V, 60W, 500kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 42V, 60W, 500kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414MRX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 019134-LM3414MRX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
LED DRIVER, BUCK, 1MHZ, SO POWERPAD-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:42V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRV RGLTR PWM 8SOPWRPAD
IC LED DRIVER RGLTR DIM 1A 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3414MRX/NOPB | 137-LM3414MRX/NOPB | 296-41304-1-ND | 019134-LM3414MRX/NOPB | 28AH3342 | LM3414MRX/NOPB | LM3414MRX/NOPB |
| Product Name | LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res | Buck 42V 60W 500kHz LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3414MRX/NOPB | Led Driver, Buck, 1Mhz, So Powerpad-8; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Constant Current | Dimmable | ||||
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 volts | 4.5 to 42 volts | 4.5 to 42 volts | ||
| Output Voltage | 0.2000 to 42 volts | 42 volts |