60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
42-V 60-W common Anode Capable constant current buck LED driver Requires No Ext. current sensing Res 8-WSON -40 to 125 Product overview: LM3414SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414SDX/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR PWM 1A 8WSON
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
IC LED DRIVER RGLTR PWM 1A 8WSON
Manufacturer: Texas Instruments
Win Source Part Number: 814108-LM3414SDX/NOP
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Lighting
Frequency: 500kHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 42V
Part Number Series: LM3414
IC LED DRIVER RGLTR PWM 1A 8WSON
IC LED DRIVER RGLTR DIM 1A 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3414SDX/NOPB | 137-LM3414SDX/NOPB | 296-LM3414SDX/NOPBCT-ND | 814108-LM3414SDX/NOPB | LM3414SDX/NOPB | LM3414SDX/NOPB |
| Product Name | LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res | Buck LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM3414SDX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | |||
| Output Voltage | 0.2000 to 42 volts |