Texas Instruments LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces LM3464MH/NOPB

Description
LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464MH/NOPB - Texas Instruments
Dallas, TX, United States
LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces
LM3464MH/NOPB
LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces LM3464MH/NOPB
LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125

LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125

Buy Now Datasheet
LED Drivers - 296-37727-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-37727-5-ND
LED Drivers 296-37727-5-ND
LED Driver IC 4 Output DC DC Controller Analog, PWM Dimming 28-HTSSOP

LED Driver IC 4 Output DC DC Controller Analog, PWM Dimming 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
HTSSOP LED Driver IC
137-LM3464MH/NOPB
HTSSOP LED Driver IC 137-LM3464MH/NOPB
80-V LED driver with Dynamic Headroom Control and Thermal Control interfaces 28-HTSSOP -40 to 125 Product overview: LM3464MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3464MH/NOPB can be used for catalog matching and distributor lookup.

80-V LED driver with Dynamic Headroom Control and Thermal Control interfaces 28-HTSSOP -40 to 125 Product overview: LM3464MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3464MH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3464MH/NOPB - 138654-LM3464MH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3464MH/NOPB
138654-LM3464MH/NOPB
PMIC - PMIC - LED Drivers - LM3464MH/NOPB 138654-LM3464MH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138654-LM3464MH/NOPB Packaging: Tube/Rail Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Maximum Supply Voltage: 80V Operating Input Voltage(Min): 12V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138654-LM3464MH/NOPB
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 80V
Operating Input Voltage(Min): 12V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LM3464MH/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3464MH/NOPB
PMIC - LED Drivers LM3464MH/NOPB
IC LED DRIVER CTRLR DIM 28HTSSOP

IC LED DRIVER CTRLR DIM 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3464MH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3464MH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3464MH/NOPB
IC LED DRIVER CTRLR PWM 28HTSSOP

IC LED DRIVER CTRLR PWM 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3464MH/NOPB 296-37727-5-ND 137-LM3464MH/NOPB 138654-LM3464MH/NOPB LM3464MH/NOPB LM3464MH/NOPB
Product Name LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces LED Drivers HTSSOP LED Driver IC PMIC - PMIC - LED Drivers - LM3464MH/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 12 to 80 volts 12 to 80 volts 12 volts 12 to 80 volts
Output Voltage 0.9000 to 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-35/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
7 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
4 suppliers
LM3492 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
7 suppliers