525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 6-WSON -40 to 125
Boost/SEPIC LED Driver IC, 2.8A, 24V, 1.6MHz, PWM Dimming, 6-WSON Product overview: LM3410XSD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2.8A, 24V, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 2.8A, 24V, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XSD/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 739327-LM3410XSD/NOP
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 3V ~ 24V
Frequency: 1.6MHz
Current - Output / Channel: 2.8A (Switch)
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM3410
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) 6-WSON (3x3)
IC LED DRVR RGLTR DIM 2.8A 6WSON
IC, LED DRIVER, POWERWISE 1.6MHZ; Device Topology:Boost, Constant Current, SEPIC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24V; Output Current Max:2.8A; Switching Frequency:1.6MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 2.8A 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XSD/NOPB | 137-LM3410XSD/NOPB | 739327-LM3410XSD/NOPB | LM3410XSD/NOPBCT-ND | LM3410XSD/NOPB | 29AH6316 | LM3410XSD/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | Boost 2.8A 24V 1.6MHz LED Driver IC | PMIC - PMIC - LED Drivers - LM3410XSD/NOPB | LED Drivers | PMIC - LED Drivers | Ic, Led Driver, Powerwise 1.6Mhz; Device Topology Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | Constant Current | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 3 to 24 volts | 24 volts | 3 to 24 volts | 3 to 24 volts | 24 volts |