The bq26100 is a SHA-1/HMAC-based authentication IC for battery packs, communicating via a single-wire SDQ interface and powered directly from the bus. It features a 6-lead VSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 85°C and low power consumption of less than 50 μA in active mode and 8 μA typical in sleep mode. The device includes 160 bytes of one-time programmable memory and 16 bytes of EEPROM, with an internal time base eliminating the need for an external crystal. It is qualified for operation up to 150°C junction temperature and meets HBM ESD protection of 2000 V and CDM of 1500 V. The bq26100DRPR variant is housed in a VSON-6 package with a lead finish of NIPDAU and a moisture sensitivity level of 2 at 260°C peak reflow.
SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface 6-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011972-BQ26100DRPR
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-VSON Exposed Pad (3x3)
Purpose: Battery Authorization
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BATT AUTHORIZATION 6VSON
Battery Battery Authorization IC 6-VSON (3x3)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ26100DRPR | 011972-BQ26100DRPR | BQ26100DRPR | BQ26100DRPR |
| Product Name | BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface | PMIC - PMIC - Battery Management - BQ26100DRPR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | VSON | 6-VSON Exposed Pad (3x3) | 6-VDFN Exposed Pad |