The bq2023 is a multifunction battery monitoring IC designed for single-cell Li-Ion or Li-Pol applications, measuring charge and discharge currents via coulomb counting using a differential current sense input. It features 224 bytes of flash memory, 32 bytes of RAM, and 8 bytes of secure ID ROM for nonvolatile storage of battery parameters. The IC operates from 2.4 V to 5.0 V, includes an internal temperature sensor eliminating the need for an external thermistor, and communicates over a single-wire SDQ interface. It offers sleep mode with 1.5 µA current draw and an open-drain STAT output for system status. The device is housed in an 8-lead TSSOP package (PW) and operates from -20°C to 70°C.
Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications 8-TSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011852-BQ2023PWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: bq2023
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): bq2023PW; BQ27220YZFR ; BQ27220YZFT;
Introduction Date: January 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BATT MON LI-ION 1CELL 8TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2023PWR | 011852-BQ2023PWR | BQ2023PWR | BQ2023PWR |
| Product Name | BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications | PMIC - PMIC - Battery Management - BQ2023PWR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |