The BQ24650 is a stand-alone synchronous buck battery charge controller with maximum power point tracking for solar power applications. It is housed in a 16-pin VQFN package measuring 3.50 mm × 3.50 mm. The device supports input voltages from 5 V to 28 V and charges lithium-ion, lithium iron phosphate, and lead-acid batteries with ±0.5% charge voltage regulation and ±3% charge current regulation. It features internal loop compensation, thermal shutdown, input overvoltage protection, battery temperature sensing, and automatic sleep mode with less than 15-μA off-state battery discharge current. The charge cycle includes pre-conditioning, constant current, and constant voltage phases with termination at 1/10 of the fast charge rate. It operates from -40 °C to 85 °C.
High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger 16-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ24650RVAR |
| Product Name | BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger |
| Type | VQFN |