Texas Instruments BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 BQ20Z90DBTR-V150

Description
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Dallas, TX, United States
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330
BQ20Z90DBTR-V150
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 BQ20Z90DBTR-V150
SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85

SBS v1.1 Compliant Gas Gauge for Use With the bq29330 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V150 - 201293-BQ20Z90DBTR-V150 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V150
201293-BQ20Z90DBTR-V150
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V150 201293-BQ20Z90DBTR-V150
Manufacturer: Texas Instruments Win Source Part Number: 201293-BQ20Z90DBTR-V 150 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Family Name: BQ20Z90 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ20Z90DBTR-V150G4; BQ20Z90DBT-V150; BQ40Z50RSMR-R1; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201293-BQ20Z90DBTR-V150
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Family Name: BQ20Z90
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ20Z90DBTR-V150G4; BQ20Z90DBT-V150; BQ40Z50RSMR-R1;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z90DBTR-V150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z90DBTR-V150
Battery Management BQ20Z90DBTR-V150
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z90DBTR-V150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z90DBTR-V150
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z90DBTR-V150
IC GAS GAUGE LI-ION 30TSSOP

IC GAS GAUGE LI-ION 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z90DBTR-V150 201293-BQ20Z90DBTR-V150 BQ20Z90DBTR-V150 BQ20Z90DBTR-V150
Product Name BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 PMIC - PMIC - Battery Management - BQ20Z90DBTR-V150 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type TSSOP SOP; SSOP; TSSOP; 30-TSSOP SOP; 30-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers