Texas Instruments BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay BQ2084DBT-V150

Description
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay - BQ2084DBT-V150 - Texas Instruments
Dallas, TX, United States
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay
BQ2084DBT-V150
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay BQ2084DBT-V150
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85

SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2084DBT-V150 - 201287-BQ2084DBT-V150 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBT-V150
201287-BQ2084DBT-V150
PMIC - PMIC - Battery Management - BQ2084DBT-V150 201287-BQ2084DBT-V150
Manufacturer: Texas Instruments Win Source Part Number: 201287-BQ2084DBT-V15 0 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201287-BQ2084DBT-V150
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBT-V150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBT-V150
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBT-V150
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site
Battery Management - BQ2084DBT-V150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBT-V150
Battery Management BQ2084DBT-V150
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2084DBT-V150 201287-BQ2084DBT-V150 BQ2084DBT-V150 BQ2084DBT-V150
Product Name BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay PMIC - PMIC - Battery Management - BQ2084DBT-V150 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers