Texas Instruments BQ2085-V1P3 SBS-Compliant Gas Gauge IC For Use With The bq29311 BQ2085DBTR-V1P3

Description
SBS-Compliant Gas Gauge IC For Use With The bq29311 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS-Compliant Gas Gauge IC For Use With The bq29311 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2085-V1P3 SBS-Compliant Gas Gauge IC For Use With The bq29311 - BQ2085DBTR-V1P3 - Texas Instruments
Dallas, TX, United States
BQ2085-V1P3 SBS-Compliant Gas Gauge IC For Use With The bq29311
BQ2085DBTR-V1P3
BQ2085-V1P3 SBS-Compliant Gas Gauge IC For Use With The bq29311 BQ2085DBTR-V1P3
SBS-Compliant Gas Gauge IC For Use With The bq29311 38-TSSOP -20 to 85

SBS-Compliant Gas Gauge IC For Use With The bq29311 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P3 - 102690-BQ2085DBTR-V1P3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P3
102690-BQ2085DBTR-V1P3
PMIC - PMIC - Battery Management - BQ2085DBTR-V1P3 102690-BQ2085DBTR-V1P3
Manufacturer: Texas Instruments Win Source Part Number: 102690-BQ2085DBTR-V1 P3 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102690-BQ2085DBTR-V1P3
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBTR-V1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2085DBTR-V1P3
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2085DBTR-V1P3
IC GAS GAUGE FOR BQ29311 38TSSOP

IC GAS GAUGE FOR BQ29311 38TSSOP

Supplier's Site
Battery Management - BQ2085DBTR-V1P3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2085DBTR-V1P3
Battery Management BQ2085DBTR-V1P3
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2085DBTR-V1P3 102690-BQ2085DBTR-V1P3 BQ2085DBTR-V1P3 BQ2085DBTR-V1P3
Product Name BQ2085-V1P3 SBS-Compliant Gas Gauge IC For Use With The bq29311 PMIC - PMIC - Battery Management - BQ2085DBTR-V1P3 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers