Texas Instruments PMIC - PMIC - Battery Management - BQ24314DSGRG4 BQ24314DSGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023936-BQ24314DSGRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023936-BQ24314DSGRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24314DSGRG4
1023936-BQ24314DSGRG4
PMIC - PMIC - Battery Management - BQ24314DSGRG4 1023936-BQ24314DSGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1023936-BQ24314DSGRG 4 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-WSON (2x2) Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023936-BQ24314DSGRG4
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-WSON (2x2)
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1023936-BQ24314DSGRG4
Product Name PMIC - PMIC - Battery Management - BQ24314DSGRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details