Texas Instruments BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A BQ2084DBTR-V143

Description
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A - BQ2084DBTR-V143 - Texas Instruments
Dallas, TX, United States
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A
BQ2084DBTR-V143
BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A BQ2084DBTR-V143
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85

SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2084DBTR-V143 - 011863-BQ2084DBTR-V143 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBTR-V143
011863-BQ2084DBTR-V143
PMIC - PMIC - Battery Management - BQ2084DBTR-V143 011863-BQ2084DBTR-V143
Manufacturer: Texas Instruments Win Source Part Number: 011863-BQ2084DBTR-V1 43 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011863-BQ2084DBTR-V143
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBTR-V143 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBTR-V143
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBTR-V143
IC GAS GAUGE FOR BQ29312 38TSSOP

IC GAS GAUGE FOR BQ29312 38TSSOP

Supplier's Site
Battery Management - BQ2084DBTR-V143 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBTR-V143
Battery Management BQ2084DBTR-V143
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ2084DBTR-V143
Battery Management BQ2084DBTR-V143
Battery Management SBS v1.1 Compliant Gas Gauge

Battery Management SBS v1.1 Compliant Gas Gauge

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2084DBTR-V143 011863-BQ2084DBTR-V143 BQ2084DBTR-V143 BQ2084DBTR-V143 BQ2084DBTR-V143
Product Name BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A PMIC - PMIC - Battery Management - BQ2084DBTR-V143 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details