AD1847JP -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
AD1847JP
Description
16-BIT SOUNDCOMM CODEC
-
Lingto Electronic Limited
Datasheet
Description
16-BIT SOUNDCOMM CODEC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AD1847JP |
|
Product Name
|
Interface - CODECs |
|
Technology
|
Parallel, Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 3V ~ 20V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-CDIP (0.300", 7.62mm)
View Details
2 suppliers
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Package Type
Tape & Reel (TR)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details