The SN55110A is a dual line driver with constant-current outputs, designed for TTL-compatible signaling and compliant with CCITT Recommendation V.35 when used with appropriate line receivers. It is packaged in a CFP (W) case with 14 pins and operates over a temperature range of −55°C to 125°C. Each channel provides a 12 mA output current and features high output impedance in the inhibited mode, with a common-mode output voltage range of −3 V to 10 V. The device includes a shared inhibit input for selective driver control and is characterized for military temperature operation.
Dual Line Driver 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8754701DA |
| Product Name | SN55110A Dual Line Driver |
| Device Type | Line / Bus Driver |