Allegro MicroSystems Inc. Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems A6810SA-T

Description
LATCHED SOURCE DRIVER, 5.5V, DIP-18; No. of Digits:-; No. of Segments:-; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:7V; Interface Type:Serial; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LATCHED SOURCE DRIVER, 5.5V, DIP-18; No. of Digits:-; No. of Segments:-; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:7V; Interface Type:Serial; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Chicago, IL, United States
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems
31K6673
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems 31K6673
LATCHED SOURCE DRIVER, 5.5V, DIP-18; No. of Digits:-; No. of Segments:-; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:7V; Interface Type:Serial; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes

LATCHED SOURCE DRIVER, 5.5V, DIP-18; No. of Digits:-; No. of Segments:-; Driver Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:7V; Interface Type:Serial; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 31K6673
Product Name Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3072-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CG7943AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers