Texas Instruments TMS570LS2134 16- and 32-Bit RISC Flash Microcontroller TMS5702134CPGEQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS2134 16- and 32-Bit RISC Flash Microcontroller
TMS5702134CPGEQQ1
TMS570LS2134 16- and 32-Bit RISC Flash Microcontroller TMS5702134CPGEQQ1
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5702134CPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5702134CPGEQQ1-ND
Microcontrollers TMS5702134CPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5702134CPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5702134CPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5702134CPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TMS5702134CPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5702134CPGEQQ1
Embedded - Microcontrollers TMS5702134CPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5702134CPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5702134CPGEQQ1
Microcontrollers TMS5702134CPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5702134CPGEQQ1 TMS5702134CPGEQQ1-ND TMS5702134CPGEQQ1 TMS5702134CPGEQQ1 TMS5702134CPGEQQ1
Product Name TMS570LS2134 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers