The CC430F5145IRGZR is a system-on-chip microcontroller with an integrated sub-1 GHz RF transceiver, designed for low-power wireless applications. It features a 16-bit RISC CPU, 32 KB of flash memory, 4 KB of RAM, a 10-bit ADC with six external inputs, a hardware RTC, two 16-bit timers, two USCIs, a 128-bit AES security accelerator, and a hardware multiplier. The device operates from 1.8 V to 3.6 V and consumes 160 µA/MHz in active mode and 2.0 µA in standby mode. The RF transceiver supports frequency bands from 300 MHz to 348 MHz, 389 MHz to 464 MHz, and 779 MHz to 928 MHz, with a programmable data rate up to 500 kbaud and output power up to +12 dBm. It is available in a 48-pin VQFN package measuring 7 mm × 7 mm and is qualified for operation from -40°C to 85°C.
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85
16-Bit 20MHz Wireless MCU, 16KB Flash, 2KB RAM, VQFN Product overview: CC430F5145IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 16KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5145IRGZR can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F5145IRGZR | 879-CC430F5145IRGZR | CC430F5145IRGZR |
| Product Name | CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core | 16-bit 20MHz 16KB 2KB Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 20 MHz | ||
| Features | Watchdog Timer; DMA | ||
| Bits | 16 Bit | ||
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 2 volts |