Texas Instruments COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9HVA8/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno - COP8SCR9HVA8/NOPB - Texas Instruments
Dallas, TX, United States
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno
COP8SCR9HVA8/NOPB
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9HVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/NOPB - 080006-COP8SCR9HVA8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/NOPB
080006-COP8SCR9HVA8/NOPB
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/NOPB 080006-COP8SCR9HVA8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 080006-COP8SCR9HVA8/ NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.58x16.58) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080006-COP8SCR9HVA8/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.58x16.58)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 4.17V 4.5V Embedded Microcontroller MCU
685-COP8SCR9HVA8/NOPB
8-bit 4.17V 4.5V Embedded Microcontroller MCU 685-COP8SCR9HVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125 Product overview: COP8SCR9HVA8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9HVA8/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC -40 to 125 Product overview: COP8SCR9HVA8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4.17V, 4.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4.17V, 4.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9HVA8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - COP8SCR9HVA8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SCR9HVA8/NOPB-ND
Microcontrollers COP8SCR9HVA8/NOPB-ND
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
 - COP8SCR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno

COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno

Supplier's Site Datasheet
 - COP8SCR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno

COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno

Supplier's Site Datasheet
Microcontrollers - COP8SCR9HVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9HVA8/NOPB
Microcontrollers COP8SCR9HVA8/NOPB
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SCR9HVA8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SCR9HVA8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SCR9HVA8/NOPB
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SCR9HVA8/NOPB 080006-COP8SCR9HVA8/NOPB 685-COP8SCR9HVA8/NOPB COP8SCR9HVA8/NOPB-ND COP8SCR9HVA8/NOPB COP8SCR9HVA8/NOPB COP8SCR9HVA8/NOPB
Product Name COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/NOPB 8-bit 4.17V 4.5V Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
ROM Type EEPROM; Flash Flash; FLASH Flash EEPROM; Flash Flash; FLASH
Life Cycle Stage Active NRND Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers