IC DSP FIXED POINT 240-BGA
IC DSP FIXED POINT 240-BGA
IC DSP FIXED POINT 240-BGA
IC DSP FIXED POINT 240-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320VC5510AZAVA1-ND | TMS320VC5510AZAVA1 | TMS320VC5510AZAVA1 | TMS320VC5510AZAVA1 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.60V | |||
| Package Type | Other; 240-LFBGA | BGA; Other; 240-LFBGA | ||
| Pin Count | 240 |