Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48560-CQZR

Description
Win Source Part Number: 1378193-CS48560-CQZR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Series: CS485xx Product Status: Obsolete Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CS48560 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Interface: I²C, SPI Voltage - I/O: 3.30V Clock Rate: 150MHz On-Chip RAM: 96kB Voltage - Core: 1.80V
Request a Quote Datasheet
Description
Win Source Part Number: 1378193-CS48560-CQZR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Series: CS485xx Product Status: Obsolete Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CS48560 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Interface: I²C, SPI Voltage - I/O: 3.30V Clock Rate: 150MHz On-Chip RAM: 96kB Voltage - Core: 1.80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1378193-CS48560-CQZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1378193-CS48560-CQZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1378193-CS48560-CQZR
Win Source Part Number: 1378193-CS48560-CQZR Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 40 pct. Type: Fixed Point MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Series: CS485xx Product Status: Obsolete Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Base Product Number: CS48560 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Interface: I²C, SPI Voltage - I/O: 3.30V Clock Rate: 150MHz On-Chip RAM: 96kB Voltage - Core: 1.80V

Win Source Part Number: 1378193-CS48560-CQZR
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: Fixed Point
MSL Level: 3 (168 Hours)
Mfr: Cirrus Logic Inc.
Series: CS485xx
Product Status: Obsolete
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: CS48560
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Interface: I²C, SPI
Voltage - I/O: 3.30V
Clock Rate: 150MHz
On-Chip RAM: 96kB
Voltage - Core: 1.80V

Buy Now Datasheet
DSP (Digital Signal Processors) - CS48560-CQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48560-CQZR
DSP (Digital Signal Processors) CS48560-CQZR
IC DSP HP 32BIT 12CH I/O 48-QFP

IC DSP HP 32BIT 12CH I/O 48-QFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - CS48560-CQZR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48560-CQZR
Embedded - DSP (Digital Signal Processors) CS48560-CQZR
IC DSP HP 32BIT 12CH I/O 48-QFP

IC DSP HP 32BIT 12CH I/O 48-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1378193-CS48560-CQZR CS48560-CQZR CS48560-CQZR
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - DSPIC30F201230IML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details