SSP1492 -- SENSOR SIGNAL PROCESSOR
Sensor Platforms, Inc.
Sensor Signal Processor
SSP1492
Suppliers
Sensor Signal Processor
SSP1492
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
SSP1492 |
|
Product Name
|
Sensor Signal Processor |
|
Data Bus
|
8-Bit
|
|
Supply Voltage
|
2.5V; 3V; 3.3V; 3.6V
|
|
Package Type
|
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
|
|
Pin Count
|
80
|
|
Clock Speed
|
18 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-55 to 125 C (-67 to 257 F)
DMA Channels
4
View Details
Clock Speed
12.5 MHz
Interface Type
Host Interface, Serial Port
View Details