Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ ADMCF326BRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910566-ADMCF326BRZ Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: ADMCF326 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910566-ADMCF326BRZ Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: ADMCF326 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ
910566-ADMCF326BRZ
Embedded - Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ 910566-ADMCF326BRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910566-ADMCF326BRZ Series: Motor Control Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: ADMCF326 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910566-ADMCF326BRZ
Series: Motor Control
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: ADMCF326
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADMCF326BRZ
Embedded - DSP (Digital Signal Processors) ADMCF326BRZ
IC DSP FLASH MOTOR CTRLR 28SOIC

IC DSP FLASH MOTOR CTRLR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910566-ADMCF326BRZ ADMCF326BRZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ Embedded - DSP (Digital Signal Processors)
Package Type SOIC; Other; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2105BP-55-G - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
4 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-HD8178232UCPJS - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC102T-E/SSTR-ND - DigiKey
Specs
Package Type SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details