Texas Instruments SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor SM320C6701GJCA12EP

Description
Enhanced Product Floating-Point Digital Signal Processor 352-FCBGA -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Digital Signal Processor 352-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Dallas, TX, United States
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor
SM320C6701GJCA12EP
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor SM320C6701GJCA12EP
Enhanced Product Floating-Point Digital Signal Processor 352-FCBGA -40 to 105

Enhanced Product Floating-Point Digital Signal Processor 352-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6701GJCA12EP
042658-SM320C6701GJCA12EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6701GJCA12EP 042658-SM320C6701GJCA12EP
Manufacturer: Texas Instruments Win Source Part Number: 042658-SM320C6701GJC A12EP Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 120MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 352-FC/CSP (35x35) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042658-SM320C6701GJCA12EP
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 120MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 352-FC/CSP (35x35)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enhanced product C6701 DSP, Military 352-FCBGA -40 to 105 Product overview: SM320C6701GJCA12EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6701GJCA12 EP can be used for catalog matching and distributor lookup.

Enhanced product C6701 DSP, Military 352-FCBGA -40 to 105 Product overview: SM320C6701GJCA12EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6701GJCA12EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22215-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22215-ND
DSP (Digital Signal Processors) 296-22215-ND
IC DSP FLOATING-POINT 352-FC/CSP

IC DSP FLOATING-POINT 352-FC/CSP

Buy Now Datasheet
 - SM320C6701GJCA12EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA352

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320C6701GJCA12EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6701GJCA12EP
DSP (Digital Signal Processors) SM320C6701GJCA12EP
IC DSP FLOATING-POINT 352-FC/CSP

IC DSP FLOATING-POINT 352-FC/CSP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C6701GJCA12EP 042658-SM320C6701GJCA12EP 698-SM320C6701GJCA12EP 296-22215-ND SM320C6701GJCA12EP SM320C6701GJCA12EP
Product Name SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - SM320C6701GJCA12EP Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.80V 1.8V 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DMA Channels 4
Interface Type SPI Host Interface, McBSP Host Interface, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA780BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers