Texas Instruments TMS320VC33 Digital Signal Processor TMS320VC33PGE120

Description
Digital Signal Processor 144-LQFP 0 to 90
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320VC33 Digital Signal Processor
TMS320VC33PGE120
TMS320VC33 Digital Signal Processor TMS320VC33PGE120
Digital Signal Processor 144-LQFP 0 to 90

Digital Signal Processor 144-LQFP 0 to 90

Buy Now Datasheet
 - 6625080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 120MHz Device Million Instructions per Second = 60MIPS Data Bus Width = 32bit RAM Size = 136 kB Instruction Set Architecture = Enhanced Harvard Program Memory Type = SRAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 144 Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 120MHz
Device Million Instructions per Second = 60MIPS
Data Bus Width = 32bit
RAM Size = 136 kB
Instruction Set Architecture = Enhanced Harvard
Program Memory Type = SRAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 144
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 6625080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 120MHz Device Million Instructions per Second = 60MIPS Data Bus Width = 32bit RAM Size = 136 kB Instruction Set Architecture = Enhanced Harvard Program Memory Type = SRAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 144

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 120MHz
Device Million Instructions per Second = 60MIPS
Data Bus Width = 32bit
RAM Size = 136 kB
Instruction Set Architecture = Enhanced Harvard
Program Memory Type = SRAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 144

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120 - 033300-TMS320VC33PGE120 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120
033300-TMS320VC33PGE120
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120 033300-TMS320VC33PGE120
Manufacturer: Texas Instruments Win Source Part Number: 033300-TMS320VC33PGE 120 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 60MHz Non-Volatile Memory: External On-Chip RAM: 136.25kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC33PGEA120; TMS320VC33PGE120G4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033300-TMS320VC33PGE120
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 136.25kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC33PGEA120; TMS320VC33PGE120G4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39331-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39331-ND
DSP (Digital Signal Processors) 296-39331-ND
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC33PGE120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC33PGE120
DSP (Digital Signal Processors) TMS320VC33PGE120
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC33PGE120
Embedded - DSP (Digital Signal Processors) TMS320VC33PGE120
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC33PGE120 6625080P 033300-TMS320VC33PGE120 296-39331-ND TMS320VC33PGE120 TMS320VC33PGE120
Product Name TMS320VC33 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC33PGE120 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type LFQP QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Pin Count 144 144
Clock Speed 120 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - 5962-0051001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details