Texas Instruments SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPA20EP

Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6713B-EP Enhanced Product  Floating-Point Digital Signal Processor - SM32C6713BGDPA20EP - Texas Instruments
Dallas, TX, United States
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor
SM32C6713BGDPA20EP
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor SM32C6713BGDPA20EP
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105

Enhanced Product Floating-Point Digital Signal Processor 272-BGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22235-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22235-ND
DSP (Digital Signal Processors) 296-22235-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPA20EP
1250866-SM32C6713BGDPA20EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPA20EP 1250866-SM32C6713BGDPA20EP
Manufacturer: Texas Instruments Win Source Part Number: 1250866-SM32C6713BGD PA20EP Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.26V Family Name: SM32C6713B-EP Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): SM320C6713BGLWA20EP; SM320C6713BGLSA20EP; SM320C6713BGJCA20EP; Introduction Date: August 01, 2003 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1250866-SM32C6713BGDPA20EP
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.26V
Family Name: SM32C6713B-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): SM320C6713BGLWA20EP; SM320C6713BGLSA20EP; SM320C6713BGJCA20EP;
Introduction Date: August 01, 2003
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
32-bit 32bit 200MHz BGA Dsp - 698-SM32C6713BGDPA20EP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 200MHz BGA Dsp
698-SM32C6713BGDPA20EP
32-bit 32bit 200MHz BGA Dsp 698-SM32C6713BGDPA20EP
DSP Floating-Point 32bit 200MHz 1600MIPS 272-Pin BGA Tray Product overview: SM32C6713BGDPA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPA20 EP can be used for catalog matching and distributor lookup.

DSP Floating-Point 32bit 200MHz 1600MIPS 272-Pin BGA Tray Product overview: SM32C6713BGDPA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6713BGDPA20EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SM32C6713BGDPA20EP - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6713BGDPA20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6713BGDPA20EP
DSP (Digital Signal Processors) SM32C6713BGDPA20EP
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6713BGDPA20EP 296-22235-ND 1250866-SM32C6713BGDPA20EP 698-SM32C6713BGDPA20EP SM32C6713BGDPA20EP SM32C6713BGDPA20EP
Product Name SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6713BGDPA20EP 32-bit 32bit 200MHz BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.26V 1.26V 1.26V
Package Type BGA; Other; 272-BBGA Other; BGA BGA; Other; BGA272 BGA; Other; 272-BBGA
Pin Count 272
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details