Texas Instruments SMJ320C50 Digital Signal Processors SMJ320C50GFAM50

Description
SMJ320C50 Digital Signal Processors
Request a Quote
Description
SMJ320C50 Digital Signal Processors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMJ320C50GFAM50 is a military-grade digital signal processor with a 40-ns instruction cycle time, housed in a 141-pin ceramic grid array package. It operates over a temperature range of -55°C to 125°C and is processed to MIL-PRF-38535. The device features 9K × 16-bit on-chip program/data RAM, 1056 × 16-bit dual-access data RAM, a 2K × 16-bit boot ROM, and supports up to 224K × 16-bit external memory. It includes a 32-bit arithmetic logic unit, a 16-bit parallel logic unit, a 16 × 16-bit multiplier, and IEEE 1149.1 boundary scan logic. Operations are fully static, and it employs enhanced performance implanted CMOS (EPIC™) technology.

Datasheet Summary
Powered by GS/AI

The SMJ320C50GFAM50 is a military-grade digital signal processor with a 40-ns instruction cycle time, housed in a 141-pin ceramic grid array package. It operates over a temperature range of -55°C to 125°C and is processed to MIL-PRF-38535. The device features 9K × 16-bit on-chip program/data RAM, 1056 × 16-bit dual-access data RAM, a 2K × 16-bit boot ROM, and supports up to 224K × 16-bit external memory. It includes a 32-bit arithmetic logic unit, a 16-bit parallel logic unit, a 16 × 16-bit multiplier, and IEEE 1149.1 boundary scan logic. Operations are fully static, and it employs enhanced performance implanted CMOS (EPIC™) technology.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SMJ320C50 Digital Signal Processors
SMJ320C50GFAM50
SMJ320C50 Digital Signal Processors SMJ320C50GFAM50
SMJ320C50 Digital Signal Processors

SMJ320C50 Digital Signal Processors

Buy Now Datasheet
 - SMJ320C50GFAM50 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, CPGA141

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, CPGA141

Supplier's Site Datasheet
16-bit 50MHz Dsp - 698-SMJ320C50GFAM50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 50MHz Dsp
698-SMJ320C50GFAM50
16-bit 50MHz Dsp 698-SMJ320C50GFAM50
16-BIT, 50MHz, OTHER DSP, CPGA141, CERAMIC, PGA-141 Product overview: SMJ320C50GFAM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C50GFAM50 can be used for catalog matching and distributor lookup.

16-BIT, 50MHz, OTHER DSP, CPGA141, CERAMIC, PGA-141 Product overview: SMJ320C50GFAM50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SMJ320C50GFAM50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SMJ320C50GFAM50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SMJ320C50GFAM50
DSP (Digital Signal Processors) SMJ320C50GFAM50
DSP, 16-BIT SIZE, 16-EXT BIT, 50

DSP, 16-BIT SIZE, 16-EXT BIT, 50

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C50GFAM50
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMJ320C50GFAM50
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMJ320C50GFAM50 SMJ320C50GFAM50 698-SMJ320C50GFAM50 SMJ320C50GFAM50 SMJ320C50GFAM50
Product Name SMJ320C50 Digital Signal Processors 16-bit 50MHz Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Package Type Other; CPGA141
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products