SMJ320VC5416HFGW10 is a fixed-point digital signal processor in a 164-pin CFP package, operating from -55°C to 115°C, and is compliant with MIL-PRF-38535.
SMJ320VC5416 Fixed-Point DSP 164-CFP -55 to 115
MILITARY GRADE C54X FIXED POINT
MILITARY GRADE C54X FIXED POINT
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | SMJ320VC5416HFGW10 | 296-SMJ320VC5416HFGW10-ND | SMJ320VC5416HFGW10 |
| Product Name | SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 3.3V | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |
| MMACS | 100 | ||
| Operating Temperature | -55 to 115 C (-67 to 239 F) | -55 to 115 C (-67 to 239 F) | -55 to 115 C (-67 to 239 F) |