Texas Instruments SM320VC5510A-HIREL Fixed-Point Digital Signal Processor SM320VC5510AZPHA2

Description
Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Dallas, TX, United States
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor
SM320VC5510AZPHA2
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor SM320VC5510AZPHA2
Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85 Product overview: SM320VC5510AZPHA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5510AZPHA 2 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 205-BGA MICROSTAR -40 to 85 Product overview: SM320VC5510AZPHA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5510AZPHA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265141-SM320VC5510AZPHA2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265141-SM320VC5510AZPHA2
Win Source Part Number: 1265141-SM320VC5510A ZPHA2 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 1 Mounting: SMD (SMT) Interface: EBI/EMI, HPI, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32kB) On-Chip RAM: 320kB Voltage - Core: 1.60V Package / Case: 205-TFBGA Supplier Device Package: 205-BGA MICROSTAR (10x10) Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: SM320 Product Status: Obsolete

Win Source Part Number: 1265141-SM320VC5510AZPHA2
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Interface: EBI/EMI, HPI, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 320kB
Voltage - Core: 1.60V
Package / Case: 205-TFBGA
Supplier Device Package: 205-BGA MICROSTAR (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: SM320
Product Status: Obsolete

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320VC5510AZPHA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320VC5510AZPHA2
Embedded - DSP (Digital Signal Processors) SM320VC5510AZPHA2
SM320VC5510AZPHA2

SM320VC5510AZPHA2

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320VC5510AZPHA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320VC5510AZPHA2
DSP (Digital Signal Processors) SM320VC5510AZPHA2
SM320VC5510AZPHA2

SM320VC5510AZPHA2

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320VC5510AZPHA2 698-SM320VC5510AZPHA2 1265141-SM320VC5510AZPHA2 SM320VC5510AZPHA2 SM320VC5510AZPHA2
Product Name SM320VC5510A-HIREL Fixed-Point Digital Signal Processor BGA Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.6V 1.6V 1.60V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVITDM8148CCYE1 - 773606-DVITDM8148CCYE1 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers